Hubbell Incorporated FORK LUG YHSA10K10F

Description
SERRATED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.16 INCH L X 0.37 INCH W WIRE STRIP LENGTH 5/16 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MR22 USED ON COPPER CONDUCTOR
Datasheet
Description
SERRATED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.16 INCH L X 0.37 INCH W WIRE STRIP LENGTH 5/16 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MR22 USED ON COPPER CONDUCTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA10K10F - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YHSA10K10F
FORK LUG YHSA10K10F
SERRATED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.16 INCH L X 0.37 INCH W WIRE STRIP LENGTH 5/16 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MR22 USED ON COPPER CONDUCTOR
  • SERRATED BARREL TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 100 PER BAG STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.16 INCH L X 0.37 INCH W
  • WIRE STRIP LENGTH 5/16 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL MR22
  • USED ON COPPER CONDUCTOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA10K10F
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 1788612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details