Hubbell Incorporated Datasheets for Disconnect Switches
Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more
| Product Name | Notes |
|---|---|
| 14 TO 10 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 120/240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 30 AMPERE CURRENT RATING 2 HP AT 120 VAC, 5 HP AT 240... | |
| 14 TO 10 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 120/240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 30 AMPERE CURRENT RATING 3 HP AT 120 VAC, 7.5 HP AT 240... | |
| 14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 15 HP AT 480... | |
| 14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480... | |
| 14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 85 AMPERE CURRENT RATING 10 HP AT 240 VAC, 15 HP AT 480... | |
| 14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 85 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480... | |
| 14 TO 8 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 120/240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 40 AMPERE CURRENT RATING 2 HP AT 120 VAC, 5 HP AT 240... | |
| 14 TO 8 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 120/240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 40 AMPERE CURRENT RATING 3 HP AT 120 VAC, 7.5 HP AT 240... | |
| 14 TO 8 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 120/240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 50 AMPERE CURRENT RATING 2 HP AT 120 VAC, 5 HP AT 240... | |
| 14 TO 8 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 120/240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 50 AMPERE CURRENT RATING 3 HP AT 120 VAC, 7.5 HP AT 240... | |
| ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 1 PHASE VOLTAGE RATING BASE MOUNTING NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 2 HP AT 20 VAC 1 PHASE, 5 HP... | |
| ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 20 VAC 3 PHASE, 7.5 HP... | |
| FUSIBLE TYPE BRASS CONDUCTOR MATERIAL UL 508, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 30 AMPERE CURRENT RATING 2 HP AT 120 VAC, 5 HP AT 240 VAC,... | |
| FUSIBLE TYPE BRASS CONDUCTOR MATERIAL UL 508, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 30 AMPERE CURRENT RATING 3 HP AT 120 VAC, 7.5 HP AT 240 VAC,... | |
| FUSIBLE TYPE BRASS CONDUCTOR MATERIAL UL 508, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 40 AMPERE CURRENT RATING 2 HP AT 120 VAC, 5 HP AT 240 VAC,... | |
| FUSIBLE TYPE BRASS CONDUCTOR MATERIAL UL 508, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 40 AMPERE CURRENT RATING 3 HP AT 120 VAC, 7.5 HP AT 240 VAC,... | |
| FUSIBLE TYPE BRASS CONDUCTOR MATERIAL UL 508, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 15 HP AT 480 VAC,... | |
| FUSIBLE TYPE BRASS CONDUCTOR MATERIAL UL 508, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480 VAC,... | |
| FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 7.5 HP AT 115/230 VAC 1 PHASE, 15 HP... | |
| FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 15 HP AT 115/230 VAC 1 PHASE, 25 HP... | |
| FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 0.5 HP AT 115 VAC 1 PHASE, 1.5 HP... | |
| FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 1.5 HP AT 115 VAC 1 PHASE, 3 HP... | |
| NON FUSIBLE TYPE ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 4X, IP65 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 120 VAC... | |
| NON FUSIBLE TYPE ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 4X, IP65 ENCLOSURE 40 AMPERE CURRENT RATING 3 HP AT 120 VAC... | |
| NON FUSIBLE TYPE ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 4X, IP65 ENCLOSURE 60 AMPERE CURRENT RATING 10 HP AT 240 VAC... | |
| NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 7.5 HP AT 115/230 VAC 1 PHASE, 15... | |
| NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 15 HP AT 115/230 VAC 1 PHASE, 25... | |
| NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 0.5 HP AT 115 VAC 1 PHASE, 1.5... | |
| NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 1.5 HP AT 115 VAC 1 PHASE, 3... | |
| UL, CSA APPROVAL 120/240/480/600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 HP AT 120 VAC 3-PHASE, 7.5 HP AT 240 VAC 3-PHASE, 15 HP AT 480 VAC 3-PHASE,... |