Hubbell Incorporated Compression Terminal YNA52RT

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 13.82 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 728 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.71 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1113 KCMIL ACSR CONDUCTOR SIZE 1351.5 TO 1510 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 1277 TO 1280 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 13.82 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 728 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.71 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1113 KCMIL ACSR CONDUCTOR SIZE 1351.5 TO 1510 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 1277 TO 1280 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA52RT - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA52RT
Compression Terminal YNA52RT
TAPERED BARREL TYPE ALUMINUM MATERIAL 13.82 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 728 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.71 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1113 KCMIL ACSR CONDUCTOR SIZE 1351.5 TO 1510 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 1277 TO 1280 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 13.82 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 728 DIE INDEX
  • 3 1/8 INCH L X 3.22 INCH W X 0.71 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1113 KCMIL ACSR CONDUCTOR SIZE
  • 1351.5 TO 1510 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • 1277 TO 1280 KCMIL ACAR CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YNA-RT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA52RT
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1251961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details