Hubbell Incorporated Compression Terminal YRA4CU1

Description
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 4 AWG ACSR CONDUCTOR SIZE 4 AWG STRANDED TO 2 AWG SOLID (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
Datasheet
Description
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 4 AWG ACSR CONDUCTOR SIZE 4 AWG STRANDED TO 2 AWG SOLID (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YRA4CU1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YRA4CU1
Compression Terminal YRA4CU1
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 4 AWG ACSR CONDUCTOR SIZE 4 AWG STRANDED TO 2 AWG SOLID (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
  • ALUMINUM MATERIAL
  • 2-9/16 INCH OVERALL LENGTH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 243 DIE INDEX
  • 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE
  • 1 PAD HOLE(S)
  • 4 AWG ACSR CONDUCTOR SIZE
  • 4 AWG STRANDED TO 2 AWG SOLID (ALUMINUM CONCENTRIC/COMPACT/COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • YRA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YRA4CU1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Forked Turret Terminal - 1510-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Ring Terminals - 1788609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details