Hubbell Incorporated Terminal Block Wire Ferrule YF2208UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.067 INCH DIA X 0.315 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 22 AWG CONDUCTOR SIZE 0.051 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.067 INCH DIA X 0.315 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 22 AWG CONDUCTOR SIZE 0.051 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF2208UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF2208UI
Terminal Block Wire Ferrule YF2208UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.067 INCH DIA X 0.315 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 22 AWG CONDUCTOR SIZE 0.051 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.067 INCH DIA X 0.315 INCH L SIZE
  • 1000 PER BAG STANDARD PACKAGE
  • 22 AWG CONDUCTOR SIZE
  • 0.051 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF2208UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1582-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details