Hubbell Incorporated Compression Terminal YNA451RT15

Description
10-1/4 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 725 DIE INDEX 3-1/8 INCH L X 3-1/4 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 715.5 TO 874.5 MCM ACSR CONDUCTOR SIZE 795 TO 1000 MCM ALUMINUM/COPPER CONDUCTOR SIZE 840.2 TO 927.2 MCM ACAR CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YNA-R15 MODEL
Datasheet
Description
10-1/4 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 725 DIE INDEX 3-1/8 INCH L X 3-1/4 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 715.5 TO 874.5 MCM ACSR CONDUCTOR SIZE 795 TO 1000 MCM ALUMINUM/COPPER CONDUCTOR SIZE 840.2 TO 927.2 MCM ACAR CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YNA-R15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA451RT15 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA451RT15
Compression Terminal YNA451RT15
10-1/4 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 725 DIE INDEX 3-1/8 INCH L X 3-1/4 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 715.5 TO 874.5 MCM ACSR CONDUCTOR SIZE 795 TO 1000 MCM ALUMINUM/COPPER CONDUCTOR SIZE 840.2 TO 927.2 MCM ACAR CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YNA-R15 MODEL
  • 10-1/4 INCH OVERALL LENGTH
  • ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 725 DIE INDEX
  • 3-1/8 INCH L X 3-1/4 INCH W X 7/16 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 715.5 TO 874.5 MCM ACSR CONDUCTOR SIZE
  • 795 TO 1000 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • 840.2 TO 927.2 MCM ACAR CONDUCTOR SIZE
  • PAD HOLE SPACING 1-3/4 INCH
  • YNA-R15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA451RT15
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1788686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details