Hubbell Incorporated COMPRESSION CABLE LUG YBA36FX58

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 6.59 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1100/24, 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 20/299 DIE INDEX 1.47 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 6.59 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1100/24, 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 20/299 DIE INDEX 1.47 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YBA36FX58 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YBA36FX58
COMPRESSION CABLE LUG YBA36FX58
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 6.59 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1100/24, 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 20/299 DIE INDEX 1.47 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 6.59 INCH OVERALL LENGTH
  • 2.69 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1100/24, 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 1.47 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1.75 INCH PAD HOLE SPACING
  • NARROW BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • YBA-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBA36FX58
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data