Hubbell Incorporated Terminal Block Wire Ferrule YF1818ID

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.118 INCH DIA X 0.957 INCH L SIZE RED COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 18 AWG CONDUCTOR SIZE 0.067 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.118 INCH DIA X 0.957 INCH L SIZE RED COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 18 AWG CONDUCTOR SIZE 0.067 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1818ID - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1818ID
Terminal Block Wire Ferrule YF1818ID
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.118 INCH DIA X 0.957 INCH L SIZE RED COLOR 0.709 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 18 AWG CONDUCTOR SIZE 0.067 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.118 INCH DIA X 0.957 INCH L SIZE
  • RED COLOR
  • 0.709 INCH SLEEVE LENGTH
  • 500 PER BAG STANDARD PACKAGE
  • 18 AWG CONDUCTOR SIZE
  • 0.067 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1818ID
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details