Hubbell Incorporated Compression Terminal YNA594RT15

Description
12-7/8 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 740 DIE INDEX 3-1/8 INCH L X 3-11/16 INCH W X 11/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 2300 MCM ACSR CONDUCTOR SIZE 2500 MCM ALUMINUM/COPPER CONDUCTOR SIZE 2267 TO 2500 MCM ACAR CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YNA-R15 MODEL
Datasheet
Description
12-7/8 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 740 DIE INDEX 3-1/8 INCH L X 3-11/16 INCH W X 11/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 2300 MCM ACSR CONDUCTOR SIZE 2500 MCM ALUMINUM/COPPER CONDUCTOR SIZE 2267 TO 2500 MCM ACAR CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YNA-R15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA594RT15 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA594RT15
Compression Terminal YNA594RT15
12-7/8 INCH OVERALL LENGTH ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 740 DIE INDEX 3-1/8 INCH L X 3-11/16 INCH W X 11/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 2300 MCM ACSR CONDUCTOR SIZE 2500 MCM ALUMINUM/COPPER CONDUCTOR SIZE 2267 TO 2500 MCM ACAR CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YNA-R15 MODEL
  • 12-7/8 INCH OVERALL LENGTH
  • ACAR/ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 740 DIE INDEX
  • 3-1/8 INCH L X 3-11/16 INCH W X 11/16 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 2300 MCM ACSR CONDUCTOR SIZE
  • 2500 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • 2267 TO 2500 MCM ACAR CONDUCTOR SIZE
  • PAD HOLE SPACING 1-3/4 INCH
  • YNA-R15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA594RT15
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Ferrules - 2871.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details