Hubbell Incorporated Terminal Block Wire Ferrule YF35040UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.941 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 350 KCMIL CONDUCTOR SIZE 0.843 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.941 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 350 KCMIL CONDUCTOR SIZE 0.843 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF35040UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF35040UI
Terminal Block Wire Ferrule YF35040UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.941 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 350 KCMIL CONDUCTOR SIZE 0.843 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.941 INCH DIA X 1.57 INCH L SIZE
  • 25 PER BAG STANDARD PACKAGE
  • 350 KCMIL CONDUCTOR SIZE
  • 0.843 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF35040UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details