ALUMINUM MATERIAL
7-1/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
1/2 INCH-13 TPI STUD SIZE
M/317 DIE INDEX
3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
2 PAD HOLE(S)
397.5/477 MCM ACSR CONDUCTOR SIZE
477/500 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
YKA-R-2N MODEL
Hubbell Incorporated
Done
Datasheet
Description
ALUMINUM MATERIAL
7-1/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
1/2 INCH-13 TPI STUD SIZE
M/317 DIE INDEX
3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
2 PAD HOLE(S)
397.5/477 MCM ACSR CONDUCTOR SIZE
477/500 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
YKA-R-2N MODEL
ALUMINUM MATERIAL
7-1/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
1/2 INCH-13 TPI STUD SIZE
M/317 DIE INDEX
3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
2 PAD HOLE(S)
397.5/477 MCM ACSR CONDUCTOR SIZE
477/500 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
YKA-R-2N MODEL