Hubbell Incorporated Compression Terminal YNA7M6T

Description
ALUMINUM MATERIAL 9.8 INCH OVERALL LENGTH ALUMOWELD/EHS STEEL CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 679, 726 DIE INDEX 3 INCH L X 1 1/2 INCH W X 0.38 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 6 AWG (ALUMOWELD) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH EHS STEEL CONDUCTOR SIZE 1/2 INCH, 7 AWG STRANDED YNA-M-T MODEL
Datasheet
Description
ALUMINUM MATERIAL 9.8 INCH OVERALL LENGTH ALUMOWELD/EHS STEEL CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 679, 726 DIE INDEX 3 INCH L X 1 1/2 INCH W X 0.38 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 6 AWG (ALUMOWELD) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH EHS STEEL CONDUCTOR SIZE 1/2 INCH, 7 AWG STRANDED YNA-M-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA7M6T - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA7M6T
Compression Terminal YNA7M6T
ALUMINUM MATERIAL 9.8 INCH OVERALL LENGTH ALUMOWELD/EHS STEEL CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 679, 726 DIE INDEX 3 INCH L X 1 1/2 INCH W X 0.38 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 6 AWG (ALUMOWELD) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH EHS STEEL CONDUCTOR SIZE 1/2 INCH, 7 AWG STRANDED YNA-M-T MODEL
  • ALUMINUM MATERIAL
  • 9.8 INCH OVERALL LENGTH
  • ALUMOWELD/EHS STEEL CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 679, 726 DIE INDEX
  • 3 INCH L X 1 1/2 INCH W X 0.38 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 6 AWG (ALUMOWELD) ALUMINUM/COPPER CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • EHS STEEL CONDUCTOR SIZE 1/2 INCH, 7 AWG STRANDED
  • YNA-M-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA7M6T
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details