Hubbell Incorporated COMPRESSION CABLE LUG YAZV4C2NT10FX

Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.7 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (FLEX) CONDUCTOR SIZE #10 STUD SIZE 8/346 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.7 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (FLEX) CONDUCTOR SIZE #10 STUD SIZE 8/346 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZV4C2NT10FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZV4C2NT10FX
COMPRESSION CABLE LUG YAZV4C2NT10FX
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 2.7 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (FLEX) CONDUCTOR SIZE #10 STUD SIZE 8/346 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.7 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4 AWG STRANDED (FLEX) CONDUCTOR SIZE
  • #10 STUD SIZE
  • 8/346 DIE INDEX
  • 0.41 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.62 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1 5/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV4C2NT10FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details