Hubbell Incorporated Compression Cable Lug YBA32A

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL GREEN COLOR 6.15 INCH OVERALL LENGTH 2.26 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL (ALUMINUM), 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 472 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C TONGUE TYPE NARROW YBA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL GREEN COLOR 6.15 INCH OVERALL LENGTH 2.26 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL (ALUMINUM), 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 472 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C TONGUE TYPE NARROW YBA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YBA32A - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YBA32A
Compression Cable Lug YBA32A
ELECTRO-TIN PLATED ALUMINUM MATERIAL GREEN COLOR 6.15 INCH OVERALL LENGTH 2.26 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL (ALUMINUM), 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 472 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C TONGUE TYPE NARROW YBA-A MODEL
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • GREEN COLOR
  • 6.15 INCH OVERALL LENGTH
  • 2.26 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 400 KCMIL (ALUMINUM), 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 472 DIE INDEX
  • 1.62 INCH W X 0.43 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1.75 INCH PAD HOLE SPACING
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • TONGUE TYPE NARROW
  • YBA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBA32A
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Terminals - Turret Connectors - 36-1598-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Bootlace Ferrules - 1787338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details