Hubbell Incorporated Compression Terminal YNA36R

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 9.47 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 720 DIE INDEX 3 1/8 INCH L X 1.96 INCH W X 0.48 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 500 TO 556.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 9.47 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 720 DIE INDEX 3 1/8 INCH L X 1.96 INCH W X 0.48 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 500 TO 556.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA36R - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA36R
Compression Terminal YNA36R
TAPERED BARREL TYPE ALUMINUM MATERIAL 9.47 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 720 DIE INDEX 3 1/8 INCH L X 1.96 INCH W X 0.48 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 500 TO 556.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 9.47 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 720 DIE INDEX
  • 3 1/8 INCH L X 1.96 INCH W X 0.48 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 477 KCMIL ACSR CONDUCTOR SIZE
  • 500 TO 556.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YNA-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA36R
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details