Hubbell Incorporated Terminal Block Wire Ferrule YF4/032UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.795 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.795 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF4/032UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF4/032UI
Terminal Block Wire Ferrule YF4/032UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.795 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.795 INCH DIA X 1.26 INCH L SIZE
  • 25 PER BAG STANDARD PACKAGE
  • 4/0 AWG CONDUCTOR SIZE
  • 0.697 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF4/032UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Screw Terminals - 1788752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details