FLAG, STANDARD TYPE
4 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
1/4 INCH STUD SIZE
DIMENSION 1.21 INCH LENGTH X 1/2 INCH WIDTH
SEAMLESS EXTRUSION
MATERIAL TIN PLATED ELECTROLYTIC COPPER
YBM MODEL
Hubbell Incorporated
Done
Datasheet
Description
FLAG, STANDARD TYPE
4 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
1/4 INCH STUD SIZE
DIMENSION 1.21 INCH LENGTH X 1/2 INCH WIDTH
SEAMLESS EXTRUSION
MATERIAL TIN PLATED ELECTROLYTIC COPPER
YBM MODEL
FLAG, STANDARD TYPE
4 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
1/4 INCH STUD SIZE
DIMENSION 1.21 INCH LENGTH X 1/2 INCH WIDTH
SEAMLESS EXTRUSION
MATERIAL TIN PLATED ELECTROLYTIC COPPER
YBM MODEL