ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
3.22 INCH OVERALL LENGTH
1.12 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
7/374 DIE INDEX
0.58 INCH W X 0.06 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-3/16 INCH
YAZ-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
3.22 INCH OVERALL LENGTH
1.12 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
7/374 DIE INDEX
0.58 INCH W X 0.06 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-3/16 INCH
YAZ-2TC MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
3.22 INCH OVERALL LENGTH
1.12 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
7/374 DIE INDEX
0.58 INCH W X 0.06 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-3/16 INCH
YAZ-2TC MODEL