Hubbell Incorporated Compression Cable Lug YGHA342N

Description
COPPER MATERIAL 5.42 INCH OVERALL LENGTH 1.48 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 500 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 22 DIE INDEX 1.72 INCH W X 0.4 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION PROBE HOLE YGHA MODEL
Datasheet
Description
COPPER MATERIAL 5.42 INCH OVERALL LENGTH 1.48 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 500 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 22 DIE INDEX 1.72 INCH W X 0.4 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION PROBE HOLE YGHA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YGHA342N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YGHA342N
Compression Cable Lug YGHA342N
COPPER MATERIAL 5.42 INCH OVERALL LENGTH 1.48 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 500 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 22 DIE INDEX 1.72 INCH W X 0.4 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION PROBE HOLE YGHA MODEL
  • COPPER MATERIAL
  • 5.42 INCH OVERALL LENGTH
  • 1.48 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467/468A/468B, IEEE 837, CSA APPROVAL
  • 500 KCMIL STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 22 DIE INDEX
  • 1.72 INCH W X 0.4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • SHORT BARREL TYPE
  • HYGROUND[R], HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION PROBE HOLE
  • YGHA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YGHA342N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details