Hubbell Incorporated Terminal Block Wire Ferrule YF0812ID

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.299 INCH DIA X 0.866 INCH L SIZE RED COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.299 INCH DIA X 0.866 INCH L SIZE RED COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0812ID - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0812ID
Terminal Block Wire Ferrule YF0812ID
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.299 INCH DIA X 0.866 INCH L SIZE RED COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.299 INCH DIA X 0.866 INCH L SIZE
  • RED COLOR
  • 0.472 INCH SLEEVE LENGTH
  • 100 PER BAG STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • 0.193 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0812ID
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details