Hubbell Incorporated Compression Terminal Plug YE2CLH128

Description
SHROUDED TYPE TIN PLATED COPPER MATERIAL 9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 2 AWG STRANDED CONDUCTOR SIZE U2CRT DIE INDEX 2 AWG SOLID X 6 INCH L PIN SIZE YE-LH MODEL
Datasheet
Description
SHROUDED TYPE TIN PLATED COPPER MATERIAL 9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 2 AWG STRANDED CONDUCTOR SIZE U2CRT DIE INDEX 2 AWG SOLID X 6 INCH L PIN SIZE YE-LH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE2CLH128 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE2CLH128
Compression Terminal Plug YE2CLH128
SHROUDED TYPE TIN PLATED COPPER MATERIAL 9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 2 AWG STRANDED CONDUCTOR SIZE U2CRT DIE INDEX 2 AWG SOLID X 6 INCH L PIN SIZE YE-LH MODEL
  • SHROUDED TYPE
  • TIN PLATED COPPER MATERIAL
  • 9 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • U2CRT DIE INDEX
  • 2 AWG SOLID X 6 INCH L PIN SIZE
  • YE-LH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE2CLH128
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data