Hubbell Incorporated Terminal Block Wire Ferrule YF0812IT

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.299 INCH DIA X 0.866 INCH L SIZE BROWN COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, T MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.299 INCH DIA X 0.866 INCH L SIZE BROWN COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0812IT - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0812IT
Terminal Block Wire Ferrule YF0812IT
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.299 INCH DIA X 0.866 INCH L SIZE BROWN COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, T MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.299 INCH DIA X 0.866 INCH L SIZE
  • BROWN COLOR
  • 0.472 INCH SLEEVE LENGTH
  • 100 PER BAG STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • 0.193 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, T MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0812IT
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2211.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1571238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details