Hubbell Incorporated Ring Lug YBM6CL3

Description
FLAG, STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.21 INCH LENGTH X 0.62 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
Datasheet
Description
FLAG, STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.21 INCH LENGTH X 0.62 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YBM6CL3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YBM6CL3
Ring Lug YBM6CL3
FLAG, STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.21 INCH LENGTH X 0.62 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
  • FLAG, STANDARD TYPE
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • DIMENSION 1.21 INCH LENGTH X 0.62 INCH WIDTH
  • SEAMLESS EXTRUSION
  • MATERIAL TIN PLATED ELECTROLYTIC COPPER
  • YBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBM6CL3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Ring Terminals - 1788627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details