Hubbell Incorporated Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| FLEXIBLE METALLIC CONDUIT USED ON 11 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH... | |
| FLEXIBLE METALLIC CONDUIT USED ON 14 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH... | |
| FLEXIBLE METALLIC CONDUIT USED ON 3 INCH MESH LENGTH UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 3 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 3 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH... | |
| FLEXIBLE METALLIC CONDUIT USED ON 3-1/2 INCH MESH LENGTH UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 3-1/2 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 3-1/2 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH... | |
| FLEXIBLE METALLIC CONDUIT USED ON 4 INCH MESH LENGTH UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 4 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 4 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH... | |
| FLEXIBLE METALLIC CONDUIT USED ON 5 INCH MESH LENGTH UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 5 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 5 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH... | |
| FLEXIBLE METALLIC CONDUIT USED ON 6 INCH MESH LENGTH UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 6 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 6 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH... | |
| FLEXIBLE METALLIC CONDUIT USED ON 6-3/4 INCH MESH LENGTH UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 6-3/4 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 6-3/4 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH... | |
| FLEXIBLE METALLIC CONDUIT USED ON 8 INCH MESH LENGTH UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 8 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 8 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH... | |
| FLEXIBLE METALLIC CONDUIT USED ON 9-3/4 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE... | |
| FLEXIBLE METALLIC CONDUIT USED ON 9-3/4 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH... | |
| PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 10.05 INCH LENGTH X 3.19 INCH WIDTH X 4.51 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 2 INCH... | |
| PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 4.31 INCH LENGTH X 1.34 INCH WIDTH X 2.09 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH... | |
| PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 4.72 INCH LENGTH X 1.34 INCH WIDTH X 1.36 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH... | |
| PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 5.08 INCH LENGTH X 1.56 INCH WIDTH X 2.39 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH... | |
| PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 5.92 INCH LENGTH X 1.82 INCH WIDTH X 2.78 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1 INCH... |