Hubbell Incorporated Compression Terminal YCA28RL2N

Description
ALUMINUM MATERIAL 6 1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 654 DIE INDEX 3 INCH L X 1 1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-RL-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 6 1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 654 DIE INDEX 3 INCH L X 1 1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-RL-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA28RL2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA28RL2N
Compression Terminal YCA28RL2N
ALUMINUM MATERIAL 6 1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 654 DIE INDEX 3 INCH L X 1 1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-RL-2N MODEL
  • ALUMINUM MATERIAL
  • 6 1/2 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 654 DIE INDEX
  • 3 INCH L X 1 1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 4/0 AWG ACSR CONDUCTOR SIZE
  • 4/0 AWG STRANDED/COMPRESSED/COMPACT AAC CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-RL-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA28RL2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1532-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details