Hubbell Incorporated Compression Cable Lug YAZ6CTC12

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.46 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/374 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH YAZ MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.46 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/374 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ6CTC12 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ6CTC12
Compression Cable Lug YAZ6CTC12
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.46 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/374 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH YAZ MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.46 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 0.75 INCH W X 0.12 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-3/16 INCH
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ6CTC12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details