Hubbell Incorporated Compression Cable Lug YAZV1CTC38FX

Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.59 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 174/24 TO 225/24, 1 AWG (WELD FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/375 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZV MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.59 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 174/24 TO 225/24, 1 AWG (WELD FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/375 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV1CTC38FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV1CTC38FX
Compression Cable Lug YAZV1CTC38FX
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.59 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 174/24 TO 225/24, 1 AWG (WELD FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/375 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZV MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2.59 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 174/24 TO 225/24, 1 AWG (WELD FLEX) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 11/375 DIE INDEX
  • 0.75 INCH W X 0.12 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV1CTC38FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers