Hubbell Incorporated Terminal Block Wire Ferrule YF0132UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 1.26 INCH L SIZE 50 PER BAG STANDARD PACKAGE 1 AWG CONDUCTOR SIZE 0.429 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 1.26 INCH L SIZE 50 PER BAG STANDARD PACKAGE 1 AWG CONDUCTOR SIZE 0.429 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0132UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0132UI
Terminal Block Wire Ferrule YF0132UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 1.26 INCH L SIZE 50 PER BAG STANDARD PACKAGE 1 AWG CONDUCTOR SIZE 0.429 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.5 INCH DIA X 1.26 INCH L SIZE
  • 50 PER BAG STANDARD PACKAGE
  • 1 AWG CONDUCTOR SIZE
  • 0.429 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0132UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details