Hubbell Incorporated Compression Cable Lug YGA252N

Description
COPPER MATERIAL 4.81 INCH OVERALL LENGTH 1.35 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/348 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-7/16 INCH YGA MODEL
Datasheet
Description
COPPER MATERIAL 4.81 INCH OVERALL LENGTH 1.35 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/348 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-7/16 INCH YGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YGA252N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YGA252N
Compression Cable Lug YGA252N
COPPER MATERIAL 4.81 INCH OVERALL LENGTH 1.35 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/486A, CSA APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/348 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-7/16 INCH YGA MODEL
  • COPPER MATERIAL
  • 4.81 INCH OVERALL LENGTH
  • 1.35 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467/486A, CSA APPROVAL
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 12/348 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYGROUND[R], HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1-7/16 INCH
  • YGA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YGA252N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Bootlace Ferrules - 1571238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details