Hubbell Incorporated Compression Terminal YCA262N

Description
PURE COPPER MATERIAL 5 1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 166 DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
Datasheet
Description
PURE COPPER MATERIAL 5 1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 166 DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA262N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA262N
Compression Terminal YCA262N
PURE COPPER MATERIAL 5 1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 166 DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
  • PURE COPPER MATERIAL
  • 5 1/4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 166 DIE INDEX
  • 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 2/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA262N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers