Hubbell Incorporated Compression Terminal YCA33R2N

Description
ALUMINUM MATERIAL 7-1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 316 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 397.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 394.5 KCMIL YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 7-1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 316 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 397.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 394.5 KCMIL YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA33R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA33R2N
Compression Terminal YCA33R2N
ALUMINUM MATERIAL 7-1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 316 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 397.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 394.5 KCMIL YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 316 DIE INDEX
  • 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 336.4 KCMIL ACSR CONDUCTOR SIZE
  • 397.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • PENETROX[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 394.5 KCMIL
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA33R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 119160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details