Hubbell Incorporated Compression Terminal YCAK39A2G2

Description
ALUMINUM MATERIAL 6 15/16 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 786 DIE INDEX 1 1/2 INCH W X 0.5 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 750 KCMIL (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
Datasheet
Description
ALUMINUM MATERIAL 6 15/16 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 786 DIE INDEX 1 1/2 INCH W X 0.5 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 750 KCMIL (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCAK39A2G2 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCAK39A2G2
Compression Terminal YCAK39A2G2
ALUMINUM MATERIAL 6 15/16 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 786 DIE INDEX 1 1/2 INCH W X 0.5 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 750 KCMIL (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
  • ALUMINUM MATERIAL
  • 6 15/16 INCH OVERALL LENGTH
  • ACSR/AAC/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 608, 786 DIE INDEX
  • 1 1/2 INCH W X 0.5 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 750 KCMIL (ALUMINUM, CONCENTRIC/COMPACT) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • WITH OVERLAP CRIMP
  • YCAK-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCAK39A2G2
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Terminals - Turret Connectors - 36-1527-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Bootlace Ferrules - 1787339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details