Hubbell Incorporated FORK LUG YHSA14K8F

Description
SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.17 INCH L X 0.34 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-F MODEL
Datasheet
Description
SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.17 INCH L X 0.34 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA14K8F - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YHSA14K8F
FORK LUG YHSA14K8F
SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.17 INCH L X 0.34 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-F MODEL
  • SERRATED BARREL TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 100 PER BAG STANDARD PACKAGE
  • #6 TO #8 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.17 INCH L X 0.34 INCH W
  • MATERIAL PURE ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA14K8F
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details