Hubbell Incorporated Ring Lug YBM26L

Description
FLAG, STANDARD TYPE 2/0 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.72 INCH LENGTH X 0.81 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
Datasheet
Description
FLAG, STANDARD TYPE 2/0 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.72 INCH LENGTH X 0.81 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YBM26L - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YBM26L
Ring Lug YBM26L
FLAG, STANDARD TYPE 2/0 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.72 INCH LENGTH X 0.81 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
  • FLAG, STANDARD TYPE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • DIMENSION 1.72 INCH LENGTH X 0.81 INCH WIDTH
  • SEAMLESS EXTRUSION
  • MATERIAL TIN PLATED ELECTROLYTIC COPPER
  • YBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBM26L
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details