ALUMINUM MATERIAL
8-1/8 INCH OVERALL LENGTH
ACSR/AAC/AAAC/ALUMIN
UM CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
261 DIE INDEX
3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
477 KCMIL ACSR CONDUCTOR SIZE
556 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
PENETROX[TM] BRAND
ROHS COMPATIBLE
AAAC CONDUCTOR SIZE 652.4 KCMIL
YCAK-R-N MODEL
Hubbell Incorporated
Done
Datasheet
Description
ALUMINUM MATERIAL
8-1/8 INCH OVERALL LENGTH
ACSR/AAC/AAAC/ALUMIN
UM CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
261 DIE INDEX
3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
477 KCMIL ACSR CONDUCTOR SIZE
556 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
PENETROX[TM] BRAND
ROHS COMPATIBLE
AAAC CONDUCTOR SIZE 652.4 KCMIL
YCAK-R-N MODEL
ALUMINUM MATERIAL
8-1/8 INCH OVERALL LENGTH
ACSR/AAC/AAAC/ALUMIN
UM CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
261 DIE INDEX
3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
477 KCMIL ACSR CONDUCTOR SIZE
556 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
PENETROX[TM] BRAND
ROHS COMPATIBLE
AAAC CONDUCTOR SIZE 652.4 KCMIL
YCAK-R-N MODEL