Hubbell Incorporated Datasheets for Safety Labels and Signs
Safety signs and warning signs consist of non-traffic-related notifying text, symbols and background. They are designed to inform the reader of a potential hazards or dangers and are usually printed on a rigid or semi-rigid material.
Safety Labels and Signs: Learn more
| Product Name | Notes |
|---|---|
| AC REMOTE POWERED TYPE 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL DAMP LOCATION, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING... | |
| AC/BATTERY POWERED TYPE 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL DAMP LOCATION, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING LED... | |
| AC/BATTERY POWERED TYPE 13 INCH L X 3.5 INCH W X 9.6 INCH H SIZE BRUSHED ALUMINUM FINISH UL 924 APPROVAL ARCHITECTURAL, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING... | |
| AC/BATTERY POWERED TYPE 15 INCH L X 4 INCH W X 10.3 INCH H SIZE BRUSHED ALUMINUM FINISH UL 924 APPROVAL ARCHITECTURAL, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING RECESSED WALL/CEILING... | |
| BATTERY POWERED TYPE 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL, NFPA 101/70, OSHA APPROVAL COMMERCIAL, STAIR WELLS, HALLWAYS, OFFICES... | |
| DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE SINGLE/DOUBLE FACE(S) LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR |