Hubbell Incorporated Compression Terminal YCA361R2N

Description
ALUMINUM MATERIAL 7-5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 327 DIE INDEX 3 INCH L X 1-7/8 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 559.5 KCMIL YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 7-5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 327 DIE INDEX 3 INCH L X 1-7/8 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 559.5 KCMIL YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA361R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA361R2N
Compression Terminal YCA361R2N
ALUMINUM MATERIAL 7-5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 327 DIE INDEX 3 INCH L X 1-7/8 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 559.5 KCMIL YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 7-5/8 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 327 DIE INDEX
  • 3 INCH L X 1-7/8 INCH W X 7/16 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 477 KCMIL ACSR CONDUCTOR SIZE
  • 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • PENETROX[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 559.5 KCMIL
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA361R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1573-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details