Hubbell Incorporated Compression Cable Lug YAZV262TC12E1FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.01 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2/0 AWG DIESEL LOCOMOTIVE CABLE, 2/0 AWG STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-9/16 INCH
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.01 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2/0 AWG DIESEL LOCOMOTIVE CABLE, 2/0 AWG STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV262TC12E1FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV262TC12E1FX
Compression Cable Lug YAZV262TC12E1FX
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 4.01 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2/0 AWG DIESEL LOCOMOTIVE CABLE, 2/0 AWG STRANDED (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.93 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-9/16 INCH
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4.01 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2/0 AWG DIESEL LOCOMOTIVE CABLE, 2/0 AWG STRANDED (FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.93 INCH W X 0.13 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1-9/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV262TC12E1FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data