Hubbell Incorporated Ring Lug YBM25L2

Description
FLAG, STANDARD TYPE 1/0 AWG MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE DIMENSION 1.56 INCH LENGTH X 0.69 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
Datasheet
Description
FLAG, STANDARD TYPE 1/0 AWG MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE DIMENSION 1.56 INCH LENGTH X 0.69 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YBM25L2 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YBM25L2
Ring Lug YBM25L2
FLAG, STANDARD TYPE 1/0 AWG MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE DIMENSION 1.56 INCH LENGTH X 0.69 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
  • FLAG, STANDARD TYPE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 5/16 INCH STUD SIZE
  • DIMENSION 1.56 INCH LENGTH X 0.69 INCH WIDTH
  • SEAMLESS EXTRUSION
  • MATERIAL TIN PLATED ELECTROLYTIC COPPER
  • YBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBM25L2
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details