Hubbell Incorporated Compression Terminal YNA451RT

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 10.57 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 725 DIE INDEX 3-1/8 INCH L X 3.22 INCH W X 0.45 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 715.5 TO 874.5 KCMIL ACSR CONDUCTOR SIZE 795 TO 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 850 TO 900 KCMIL ACAR CONDUCTOR SIZE ROHS COMPATIBLE YNA-RT MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 10.57 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 725 DIE INDEX 3-1/8 INCH L X 3.22 INCH W X 0.45 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 715.5 TO 874.5 KCMIL ACSR CONDUCTOR SIZE 795 TO 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 850 TO 900 KCMIL ACAR CONDUCTOR SIZE ROHS COMPATIBLE YNA-RT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA451RT - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA451RT
Compression Terminal YNA451RT
TAPERED BARREL TYPE ALUMINUM MATERIAL 10.57 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 725 DIE INDEX 3-1/8 INCH L X 3.22 INCH W X 0.45 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 715.5 TO 874.5 KCMIL ACSR CONDUCTOR SIZE 795 TO 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 850 TO 900 KCMIL ACAR CONDUCTOR SIZE ROHS COMPATIBLE YNA-RT MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 10.57 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 725 DIE INDEX
  • 3-1/8 INCH L X 3.22 INCH W X 0.45 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 715.5 TO 874.5 KCMIL ACSR CONDUCTOR SIZE
  • 795 TO 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • 850 TO 900 KCMIL ACAR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • YNA-RT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA451RT
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details