Hubbell Incorporated Compression Terminal Plug YE2R25

Description
TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 1 AWG STRANDED ALUMINUM, 2 AWG STRANDED ALUMINUM, 2 AWG ACSR CONDUCTOR SIZE RED COLOR CODE BG OR 243, 5/8 TO 1 DIE INDEX 2 AWG SOLID X 2-1/2 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet
Description
TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 1 AWG STRANDED ALUMINUM, 2 AWG STRANDED ALUMINUM, 2 AWG ACSR CONDUCTOR SIZE RED COLOR CODE BG OR 243, 5/8 TO 1 DIE INDEX 2 AWG SOLID X 2-1/2 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE2R25 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE2R25
Compression Terminal Plug YE2R25
TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 1 AWG STRANDED ALUMINUM, 2 AWG STRANDED ALUMINUM, 2 AWG ACSR CONDUCTOR SIZE RED COLOR CODE BG OR 243, 5/8 TO 1 DIE INDEX 2 AWG SOLID X 2-1/2 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
  • TIN-PLATED COPPER MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • ALUMINUM, ACSR CONDUCTOR MATERIAL
  • 1 AWG STRANDED ALUMINUM, 2 AWG STRANDED ALUMINUM, 2 AWG ACSR CONDUCTOR SIZE
  • RED COLOR CODE
  • BG OR 243, 5/8 TO 1 DIE INDEX
  • 2 AWG SOLID X 2-1/2 INCH L PIN SIZE
  • HYPLUG[TM] BRAND
  • ROHS COMPATIBLE
  • ANSI C119.4
  • INCLUDES BRAZED PLUG
  • YE-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE2R25
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2217.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Crocodile Clips - 1902570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features Insulated
View Details