Hubbell Incorporated Compression Terminal YRA1CU1

Description
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 2 TO 1 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
Datasheet
Description
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 2 TO 1 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YRA1CU1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YRA1CU1
Compression Terminal YRA1CU1
ALUMINUM MATERIAL 2-9/16 INCH OVERALL LENGTH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243 DIE INDEX 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 2 TO 1 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
  • ALUMINUM MATERIAL
  • 2-9/16 INCH OVERALL LENGTH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 243 DIE INDEX
  • 1-1/16 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE
  • 1 PAD HOLE(S)
  • 2 AWG ACSR CONDUCTOR SIZE
  • 2 TO 1 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • YRA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YRA1CU1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ferrules - 2871.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Ring Terminals - 1788627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details