Hubbell Incorporated Datasheets for Lampholders
Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power.
Lampholders: Learn more
| Product Name | Notes |
|---|---|
| 1.4 INCH W X 2 INCH H X 0.32 INCH THK SIZE UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING T8/T12 LAMP TYPE 660 W LAMP... | |
| 1.45 INCH W X 0.81 INCH D X 2.35 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING MOLDED THERMOSET UREA BODY MATERIAL T6/T8/T12 PREHEAT/RAPID START FLUORESCENT LAMP TYPE... | |
| 1.65 INCH DIA X 1.07 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE... | |
| 1.65 INCH DIA X 1.07 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP... | |
| 1.65 INCH DIA X 1.84 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP... | |
| 2.12 INCH W SIZE 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING MOLDED PVC BODY MATERIAL T6, T8, T12, T17 LAMP TYPE 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE... | |
| 2.46 DIA X 1.64 INCH H SIZE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PLASTIC BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE E26 MEDIUM LAMP... | |
| AIRCRAFT/PHOTOELECTR IC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE 1.75 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING CLAMP/SURFACE MOUNTING PORCELAIN BODY MATERIAL PREFOCUS CONSTRUCTION 1200 W... | |
| AIRCRAFT/PHOTOELECTR IC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE 1.75 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING CLAMP/SURFACE MOUNTING THERMOPLASTIC BODY MATERIAL PREFOCUS CONSTRUCTION 1000 W... | |
| BELL STYLE TYPE DIE-CAST METAL MATERIAL WHITE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION SWIVEL MOUNTING YES LAMP INCLUDED HALOGEN LAMP TYPE 75 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE... | |
| BELL STYLE TYPE POLYBUTYLENE TEREPHTHALATE MATERIAL GRAY FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION SWIVEL MOUNTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA... | |
| BELL STYLE TYPE POLYBUTYLENE TEREPHTHALATE MATERIAL WHITE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION SWIVEL MOUNTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA... | |
| BELL STYLE, TRADITIONAL TYPE DIE-CAST METAL MATERIAL BRONZE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE... | |
| BELL STYLE, TRADITIONAL TYPE DIE-CAST METAL MATERIAL GRAY FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE... | |
| BELL STYLE, TRADITIONAL TYPE DIE-CAST METAL MATERIAL WHITE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE... | |
| FIXTURE TYPE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL SOCKET CONSTRUCTION 1200 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP... | |
| FIXTURE TYPE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL STRAIGHT BODY SOCKET CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE... | |
| FIXTURE TYPE UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL SOCKET CONSTRUCTION 1500 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MOGUL LAMP... | |
| FIXTURE TYPE UL (CANADA AND US), CSA APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING RUBBER BODY MATERIAL PIGTAIL SOCKET CONSTRUCTION 600 W LAMP WATTAGE (4) SCREW, 6 INCH PIGTAIL LEAD... | |
| FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE 3-WAY TURN KNOB OPERATOR... | |
| FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF TURN KNOB OPERATOR... | |
| FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF PULL CHAIN OPERATOR... | |
| FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF PUSH THROUGH OPERATOR... | |
| FIXTURE TYPE UL (CANADA AND US), CUL, CSA APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE... | |
| FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE WHITE BODY COLOR HOMESELECT[T]... | |
| FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE (2) SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE... | |
| FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE... | |
| FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE (2) SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE... | |
| FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP... | |
| FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY... | |
| FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY... | |
| FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE... | |
| LAMP HOLDER WITH RECEPTACLE TYPE UL (CANADA AND US) APPROVAL 125/250 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE PORCELAIN HOUSING MATERIAL PULL CHAIN OPERATOR TYPE NEMA 5-15R OUTLET TYPE... | |
| LOW PROFILE TYPE 1.37 INCH W X 1.47 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING TAPPED BRACKET MOUNTING MOLDED THERMOSET UREA BODY MATERIAL T8/T12 LAMP TYPE 660... | |
| LOW PROFILE TYPE UL (CANADA AND US), CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SLIDE-ON, SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE SCREW TERMINAL... | |
| LOW PROFILE TYPE UL APPROVAL 250 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING THERMOPLASTIC BODY MATERIAL T8/T12 FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE... | |
| LOW PROFILE TYPE UL APPROVAL 600 V VOLTAGE RATING SLIDE-ON MOUNTING THERMOPLASTIC BODY MATERIAL FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR HOMESELECT[TM] BRAND... | |
| LOW PROFILE TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING CENTERED VERTICAL SLOT MOUNTING MOLDED THERMOSET UREA BODY MATERIAL T8/T12 LAMP TYPE 660 W LAMP WATTAGE MEDIUM BIPIN LAMP BASE... | |
| MEDIUM TO MEDIUM TYPE PORCELAIN MATERIAL UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING 250 W WATTAGE 1 CIRCUIT(S) | |
| MEDIUM TO OUTLET TYPE PLASTIC MATERIAL UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 660 W WATTAGE 1 CIRCUIT(S) NUMBER OF POLES 2 NUMBER OF WIRES 2 CURRENT RATING... | |
| OUTLET BOX TYPE 4.37 INCH DIA X 2.22 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING 3-1/4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW... | |
| OUTLET BOX TYPE 4.37 INCH DIA X 2.22 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 3-1/4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW... | |
| OUTLET TO MEDIUM TYPE PLASTIC MATERIAL UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 660 W WATTAGE 1 CIRCUIT(S) NUMBER OF POLES 2 NUMBER OF WIRES 2 CURRENT RATING... | |
| PEDESTAL TYPE UL (CANADA AND US), CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SLIDE ON MOUNTING THERMOPLASTIC BODY MATERIAL FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE... | |
| PEDESTAL TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SLIDE ON MOUNTING THERMOPLASTIC BODY MATERIAL FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE FIXED LAMP BASE WHITE... | |
| PEDESTAL TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SLIDE ON MOUNTING THERMOPLASTIC BODY MATERIAL FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE PLUNGER LAMP BASE WHITE... | |
| TALL PROFILE TYPE UL APPROVAL 250 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING THERMOPLASTIC BODY MATERIAL T8/T12 FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE... | |
| UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE E26 MEDIUM LAMP BASE RL MODEL |