Hubbell Incorporated Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| 2024-T4 ALUMINUM ALLOY MATERIAL 1-1/2 INCH 1.5 LENGTH - DECIMAL 1-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 1-3/4 INCH 1.75 LENGTH - DECIMAL 1-3/4 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 2-1/4 INCH 2.25 LENGTH - DECIMAL 2-1/4 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 2-3/4 INCH 2.75 LENGTH - DECIMAL 2-3/4 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 3-1/4 INCH 3.25 LENGTH - DECIMAL 3-1/4 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 4-1/2 INCH 4.5 LENGTH - DECIMAL 4-1/2 LENGTH - FRACTIONAL 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER -... | |
| 2024-T4 ALUMINUM ALLOY MATERIAL 5-1/2 INCH 5.5 LENGTH - DECIMAL 5-1/2 LENGTH - FRACTIONAL 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER -... | |
| FULLY THREADED TYPE 2024-T4 ALUMINUM ALLOY MATERIAL 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH UNC-2A THREAD SERIES 11 TPI FINISH/COATING ANODIC COATED LENGTH... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 1 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 1-1/2 INCH 1.5 LENGTH - DECIMAL 1-1/2 LENGTH - FRACTIONAL 1-1/2 INCH THREAD LENGTH 7/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 14... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL 1-1/4 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 1-3/4 INCH 1.75 LENGTH - DECIMAL 1-3/4 LENGTH - FRACTIONAL 1-3/4 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 1-3/4 INCH 1.75 LENGTH - DECIMAL 1-3/4 LENGTH - FRACTIONAL 1-3/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 1/2 INCH .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL 1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 1/2 INCH .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL 1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5/8 INCH .625 LENGTH - DECIMAL 5/8 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5/8 INCH .625 LENGTH - DECIMAL 5/8 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5/8 INCH .625 LENGTH - DECIMAL 5/8 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18... | |
| FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 7/8 INCH .875 LENGTH - DECIMAL 7/8 LENGTH - FRACTIONAL 7/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1-1/2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 1 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 1-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 1 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 1-1/2 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 1-3/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 1 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 180... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 180... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 1-1/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 1/2 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1/2 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 2 INCH THREAD LENGTH 7/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 14 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 2 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 3/4 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 180... | |
| FULLY THREADED TYPE SILICON BRONZE MATERIAL 3/4 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 3/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 2-1/4 INCH 2.25 LENGTH - DECIMAL 2-1/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC-2 THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 2-1/4 INCH 2.25 LENGTH - DECIMAL 2-1/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 2-1/4 INCH 2.25 LENGTH - DECIMAL 2-1/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 2-3/4 INCH 2.75 LENGTH - DECIMAL 2-3/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 2-3/4 INCH 2.75 LENGTH - DECIMAL 2-3/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3-1/4 INCH 3.25 LENGTH - DECIMAL 3-1/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3-1/4 INCH 3.25 LENGTH - DECIMAL 3-1/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3-3/4 INCH 3.75 LENGTH - DECIMAL 3-3/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 4-1/2 INCH 4.5 LENGTH - DECIMAL 4-1/2 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 4-1/2 INCH 4.5 LENGTH - DECIMAL 4-1/2 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 4-1/2 INCH 4.5 LENGTH - DECIMAL 4-1/2 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11... | |
| PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20... | |
| PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION... | |
| PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE | |
| PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-3/4 INCH 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 3 INCH 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16... | |
| PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 3 INCH 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 3-1/2 INCH 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13... | |
| PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 3-1/4 INCH 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE | |
| PARTIALLY THREADED TYPE STAINLESS STEEL MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI DURIUM[TM]... | |
| SILICON BRONZE MATERIAL 1 1/2 INCH 1 1/2 LENGTH - FRACTIONAL 5/8 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 11 TPI 5/8 NOMINAL DIAMETER - FRACTIONAL ASTM B99 MATERIAL SPECIFICATION DURIUM[T],... |