Hubbell Incorporated Datasheets for DC Power Connectors
DC power connectors are electrical connectors that supply devices with direct current (DC) electrical power.
DC Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.12 INCH FACE OUTER... | |
| ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND | |
| POLARIZED TYPE GALVANIZED STEEL MATERIAL METALLIC COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VDC, 600 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2... | |
| POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75... | |
| POLARIZED TYPE NYLON MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VDC, 600 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S)... | |
| POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR FSL-1P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 28 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST... | |
| POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR FSL1R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 28 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST... | |
| POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT,... | |
| POLARIZED TYPE STEEL CASING MATERIAL 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND INCLUSION LIFT COVER | |
| SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR FSL1R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 28 VDC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING... | |
| SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), THERMOSET POLYESTER (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VDC, 600 VAC VOLTAGE RATING... | |
| SINGLE TYPE CAST ALUMINUM MATERIAL 4 WIRE(S) UL, CSA APPROVAL GROUNDING 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT. BRAND ANGLE HOUSING WITH 3/4 INCH TAP... | |
| SINGLE TYPE PHENOLIC INTERIOR, BLUE METAL HOUSING MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND USED... | |
| SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL GROUNDING 2 POLE(S) 1.38 INCH FACE OUTER DIAMETER 125 VAC/VDC 20 AMPERE, 250 VDC 10 AMPERE RATING BRYANT[R] BRAND... | |
| SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL FLUSH MOUNTING GROUNDING 3 POLE(S) 1.94 INCH FACE OUTER DIAMETER 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING... | |
| SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR GROUNDING 2 POLE(S) 125 VAC/VDC 20 AMPERE, 250 VDC 10 AMPERE RATING BRYANT[R] BRAND BACK WIRED | |
| SINGLE WITH COVER TYPE PHENOLIC INTERIOR, ALUMINUM HOUSING/COVER MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND... |