Hubbell Incorporated COMPRESSION CABLE LUG YAZV2C2NT14E2FX

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.14 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24, 2 AWG (WELD FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 0.5 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG, NARROW, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZV-2NTFX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.14 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24, 2 AWG (WELD FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 0.5 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG, NARROW, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZV-2NTFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZV2C2NT14E2FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZV2C2NT14E2FX
COMPRESSION CABLE LUG YAZV2C2NT14E2FX
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.14 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24, 2 AWG (WELD FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 0.5 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG, NARROW, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZV-2NTFX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.14 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 125/24 TO 150/24, 2 AWG (WELD FLEX) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.5 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.75 INCH PAD HOLE SPACING
  • LONG, NARROW, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZV-2NTFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV2C2NT14E2FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
METRIC SCREW TERMINAL (BLACK) - 7698-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Bootlace Ferrules - 1787341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details