Hubbell Incorporated COMPRESSION CABLE LUG YAZV282TC38FXB

Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.18 INCH OVERALL LENGTH 1.77 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (WELD FLEX), 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.14 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING BELLED END, LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH INSPECTION WINDOW
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.18 INCH OVERALL LENGTH 1.77 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (WELD FLEX), 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.14 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING BELLED END, LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZV282TC38FXB - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZV282TC38FXB
COMPRESSION CABLE LUG YAZV282TC38FXB
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.18 INCH OVERALL LENGTH 1.77 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (WELD FLEX), 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.14 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING BELLED END, LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH INSPECTION WINDOW
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 4.18 INCH OVERALL LENGTH
  • 1.77 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4/0 AWG (WELD FLEX), 4/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 1.14 INCH W X 0.15 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • BELLED END, LONG, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV282TC38FXB
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2204.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers