Hubbell Incorporated Compression Terminal Plug YE34LH119

Description
SHROUDED TYPE TIN PLATED COPPER MATERIAL 13-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 500 MCM CONDUCTOR SIZE U34CRT DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE YE-LH MODEL
Datasheet
Description
SHROUDED TYPE TIN PLATED COPPER MATERIAL 13-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 500 MCM CONDUCTOR SIZE U34CRT DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE YE-LH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE34LH119 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE34LH119
Compression Terminal Plug YE34LH119
SHROUDED TYPE TIN PLATED COPPER MATERIAL 13-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 500 MCM CONDUCTOR SIZE U34CRT DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE YE-LH MODEL
  • SHROUDED TYPE
  • TIN PLATED COPPER MATERIAL
  • 13-1/4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 500 MCM CONDUCTOR SIZE
  • U34CRT DIE INDEX
  • 4/0 AWG SOLID X 8 INCH L PIN SIZE
  • YE-LH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE34LH119
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Swage Mount Solder Lug - 1268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Crocodile Clips - 1902559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details