Hubbell Incorporated Compression Terminal YNA43R

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 10.07 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 724 DIE INDEX 3-1/8 INCH L X 3.07 INCH W X 0.36 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE 700 TO 800 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE ROHS COMPATIBLE YNA-R MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 10.07 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 724 DIE INDEX 3-1/8 INCH L X 3.07 INCH W X 0.36 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE 700 TO 800 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE ROHS COMPATIBLE YNA-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA43R - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA43R
Compression Terminal YNA43R
TAPERED BARREL TYPE ALUMINUM MATERIAL 10.07 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 724 DIE INDEX 3-1/8 INCH L X 3.07 INCH W X 0.36 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE 700 TO 800 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE ROHS COMPATIBLE YNA-R MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 10.07 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 724 DIE INDEX
  • 3-1/8 INCH L X 3.07 INCH W X 0.36 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE
  • 700 TO 800 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • YNA-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA43R
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Terminals - Turret Connectors - 36-1575-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details