Hubbell Incorporated Compression Terminal YKA33R2N

Description
ALUMINUM MATERIAL 7-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE M/317 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 336.4/397.5 MCM ACSR CONDUCTOR SIZE 397.5/400 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 7-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE M/317 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 336.4/397.5 MCM ACSR CONDUCTOR SIZE 397.5/400 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA33R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA33R2N
Compression Terminal YKA33R2N
ALUMINUM MATERIAL 7-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE M/317 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 336.4/397.5 MCM ACSR CONDUCTOR SIZE 397.5/400 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
  • ALUMINUM MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 1/2 INCH-13 TPI STUD SIZE
  • M/317 DIE INDEX
  • 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 336.4/397.5 MCM ACSR CONDUCTOR SIZE
  • 397.5/400 MCM (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • YKA-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA33R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers